Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1204121-LPC2103FA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2103FA44 CAD Model

Description

NXP LPC2103FA44 Microcontroller

The NXP LPC2103FA44 microcontroller is a member of the LPC2100 family, renowned for its high performance and low power consumption. This device is built on a 32-bit ARM7TDMI-S CPU core, making it an ideal choice for embedded applications requiring efficient processing capabilities in a compact form factor.

With a 44-pin LQFP (Low Profile Quad Flat Package), the LPC2103FA44 offers a balanced combination of I/O options and a small footprint, suitable for space-constrained applications. The microcontroller operates at a frequency of up to 70 MHz, providing the computational power necessary for a wide range of tasks, from simple control systems to more complex algorithms.

One of the standout features of the LPC2103FA44 is its on-chip memory resources. It includes 32 KB of Flash memory for program storage and 8 KB of SRAM for data, which are instrumental in ensuring smooth and reliable operation. The inclusion of In-System Programming (ISP) and In-Application Programming (IAP) capabilities allows for easy firmware updates and application modifications, directly enhancing product lifecycle and flexibility.

Connectivity and peripheral support are also strong points of the LPC2103FA44. It boasts a variety of serial communication interfaces, including UART, SPI, and I2C, enabling it to easily interface with other chips and peripheral devices. Additionally, it features multiple 32-bit timers, a 10-bit ADC with multiple channels for analog signal processing, and up to 32 General Purpose I/O (GPIO) pins, providing ample flexibility for interfacing with sensors, actuators, and other electronic components.

The LPC2103FA44 is designed with power efficiency in mind. Its power management modes, such as idle and power-down, help to minimize power consumption during periods of reduced activity, making it especially suitable for battery-powered or energy-sensitive applications.

In summary, the NXP LPC2103FA44 microcontroller is a powerful, versatile, and energy-efficient solution for a broad range of embedded systems. Its robust architecture, coupled with its rich set of features, makes it an excellent choice for designers looking to balance performance, power consumption, and board space.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention