Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STGIPN3
Standard Package 476
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279086-STGIPN3H60-E
Ultra Librarian 3D Model Ultra Librarian STGIPN3H60-E CAD Model

Description

The STGIPN3H60-E is an advanced power integrated module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This module is part of STMicroelectronics' SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) family, and it is specifically engineered to provide a compact, high-efficiency solution for inverterized motor drive applications. It is particularly suited for applications such as home appliances, fans, pumps, and other low-power motor drives.

Key Features

  • Power Rating: The module is capable of handling a maximum operational voltage of 600V, which is ideal for a wide range of industrial and consumer applications.
  • Current Capacity: With a continuous collector current of 3A, the STGIPN3H60-E can drive motors with sufficient power without overheating.
  • High Integration: This module integrates a three-phase IGBT inverter with gate drivers and associated protection circuits, significantly reducing the complexity and size of the overall design.
  • Protection Features: It includes various protection features such as under-voltage lockout, smart shutdown, and over-temperature protection, ensuring safe operation under different conditions.
  • Optimized Layout: The module has an optimized PCB footprint for simplified board design and enhanced thermal performance.
  • Isolation: It offers excellent electrical isolation between the power stage and the gate-driving circuit, which improves reliability and performance.

Applications

The STGIPN3H60-E is versatile and can be used in a variety of applications, including:

  • Washing machines
  • Refrigerators
  • Air conditioners
  • Fans and blowers
  • Small pumps

Benefits

Implementing the STGIPN3H60-E in motor control applications offers numerous benefits:

  • It reduces the time-to-market due to its integrated design and ease of implementation.
  • Its compact size helps in reducing the overall footprint of the application, making it ideal for space-constrained designs.
  • The module's built-in protection features enhance the system's reliability and longevity by preventing damage from abnormal operating conditions.

With the STGIPN3H60-E, designers can achieve a high level of efficiency and performance in their motor control solutions, while benefiting from the quality and support of STMicroelectronics' products.

You May Also Be Interested in

Powerex Inc.
Intellimodâ„¢ Module Dual-In-Line Intelligent Power Module (10 Amperes/600 Volts)
Lowest to $20.6819
ECAD model for PS21353-G
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $35.0107
ECAD model for FSBB30CH60D
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ECAD model for FSBF15CH60BT
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $14.7790
ECAD model for FSBS5CH60
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $35.9896
ECAD model for FPDB40PH60B
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
SPEIPM
300V~400V 20kHz 600V 15A IGBT DIP-25-DBC Power Driver Modules RoHS
Lowest to $6.5685
ECAD model for SPE15S60F-D
Infineon Technologies
IGBT IPM 600V 20A 24-PWRDIP MOD
Need more? Email Us
ECAD model for IKCM20L60GAXKMA1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention