EN
  • EN
  • DE

LPC2131FBD64/01,15

Part No LPC2131FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 256KF/8KR/ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 32 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 60 MHz
Number of I/Os 47 I/O
Data RAM Size 8 kB
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 10 mm
Product MCUs
Program Memory Type FLASH
Width 10 mm
Brand NXP Semiconductors
Interface Type I2C, SPI, SSP, UART
DAC Resolution 10 bit
Number of Timers/Counters 2 Timer
Processor Series LPC21
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 160
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2131FBD64/01,15 CAD Model

Description

The NXP LPC2131FBD64/01,15 is a robust microcontroller that belongs to the widely acclaimed LPC2100 family, designed for embedded applications requiring a high level of integration and low power consumption. With a 64-pin LQFP package, this microcontroller integrates a powerful ARM7TDMI-S™ processor core, which operates at frequencies of up to 60 MHz, providing a perfect blend of processing power and energy efficiency.

This microcontroller comes with 32 KB of on-chip static RAM and 128 KB of on-chip flash program memory. The presence of In-System Programming (ISP) and In-Application Programming (IAP) capabilities allow for a seamless update of the firmware on-the-fly, making it an ideal choice for dynamic and evolving applications.

The LPC2131FBD64/01,15 is equipped with a versatile set of peripherals, including two 32-bit timers, one or two UARTs, one Fast-mode I²C-bus interface, one SPI interface, and two 10-bit ADCs with multiple channels. These features make it highly suitable for interfacing with various sensors, actuators, and communication modules, thereby enabling complex tasks in automation, industrial control, and other sophisticated control systems.

Additionally, this microcontroller supports vectored interrupt control with configurable priorities and vector addresses. This feature, along with multiple power-down modes, significantly enhances its performance in interrupt-driven low-power designs. The LPC2131FBD64/01,15 also provides up to 45 fast GPIO lines, which can contribute to a wide range of digital interfacing requirements.

The device's real-time emulation and embedded trace support, coupled with the available software development tools, make the debugging and development process more convenient and efficient. For applications that require reliable and secure data processing and control, the NXP LPC2131FBD64/01,15 microcontroller is an excellent choice that combines performance, power efficiency, and a wealth of features in a compact form factor.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess