EN
  • EN
  • DE

LPC2138FBD64

Part No LPC2138FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC / MCU 16-bit/32-bit ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204140-LPC2138FBD64
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Imaging, Video & Vision, Industrial, Automation & Process Control, Medical
Family Name LPC2138
Introduction Date April 15, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC2138FBD64 CAD Model

Description

The LPC2138FBD64 is a high-performance microcontroller designed by NXP Semiconductors. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which operates at a maximum frequency of 60 MHz, providing a balanced compromise between computational power and power consumption. It is particularly well-suited for industrial control, medical systems, and any applications requiring a high level of data processing and real-time behavior.

The LPC2138FBD64 comes in a compact 64-pin LQFP (Low-profile Quad Flat Package) that offers a good balance between I/O capabilities and size, making it ideal for space-constrained applications. The device includes 512 KB of on-chip flash memory, allowing for ample storage of application code and data, and 32 KB of static RAM (SRAM) for high-speed data storage and stack operations.

This microcontroller features a wide range of peripherals, including:

  • Two 32-bit timers/external event counters.
  • Two UARTs for serial communication.
  • Two Fast I2C-bus interfaces (400 kbit/s).
  • Two SPI interfaces for high-speed synchronous serial data transfer.
  • Two 10-bit ADCs with multiple channels and a conversion rate of 2.44 μs.
  • Multiple 32-bit GPIO lines.

Additionally, the LPC2138FBD64 supports a Vectored Interrupt Controller (VIC) for low-latency interrupt processing and an in-system programming (ISP) and in-application programming (IAP) capability via on-chip bootloader software. This feature simplifies the task of updating firmware in the field without the need for additional external programming hardware.

The microcontroller also offers a range of power-saving modes, allowing designers to optimize power consumption for battery-powered or power-sensitive applications. The Real-Time Clock (RTC) with a dedicated battery input ensures the clock continues to run in power-down modes.

Overall, the LPC2138FBD64 is an excellent choice for designers who require a robust, feature-rich microcontroller with ARM7 reliability and versatility for their embedded projects.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess