EN
  • EN
  • DE

LPC2210FBD144/01,5

Part No LPC2210FBD144/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 76
Program Memory Type ROMless
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 133636-LPC2210FBD144/01,5
Ultra Librarian 3D Model Ultra Librarian LPC2210FBD144/01,5 CAD Model

Description

The NXP LPC2210FBD144/01,5 is a robust microcontroller designed for embedded applications requiring a high-performance ARM7TDMI-S core. This microcontroller is part of NXP's LPC2200 series, which is known for its low power consumption and high integration, making it an ideal choice for industrial control, medical systems, and automotive applications.

The LPC2210 features a 144-pin LQFP (Low-profile Quad Flat Package) that allows for a compact footprint on printed circuit boards. This package is suitable for space-constrained applications while still offering ample I/O options for interfacing with peripherals and other devices.

At the heart of the LPC2210FBD144/01,5 is a 16/32-bit ARM7TDMI-S processor core, which operates at a frequency of up to 60 MHz. This core provides the computational power necessary to handle complex algorithms and tasks efficiently. The microcontroller is equipped with 256 KB of on-chip flash memory, which is ideal for storing application code, and 16 KB of RAM for data processing.

This NXP microcontroller also boasts a variety of integrated peripherals that enhance its functionality. These include:

  • Two 32-bit timers/counters with capture and compare capabilities
  • Two UARTs for serial communication
  • Two I2C-bus interfaces for multi-master communication
  • One SPI (Serial Peripheral Interface) for high-speed data transfer
  • PWM (Pulse Width Modulation) unit for motor control and other applications
  • Real-Time Clock (RTC) with optional battery backup for timekeeping

The LPC2210FBD144/01,5 supports a wide range of power supply voltages from 3.0V to 3.6V, enabling flexibility in system power design. Additionally, it features multiple power-saving modes, which are essential for battery-operated devices where power efficiency is crucial.

Safety and reliability are paramount in critical systems, and the LPC2210FBD144/01,5 incorporates several features to ensure system integrity, including a watchdog timer and brown-out detection. These features help prevent system malfunctions due to unexpected power fluctuations or software errors.

In summary, the NXP LPC2210FBD144/01,5 microcontroller is a powerful, versatile, and reliable component that offers a balance of performance, power efficiency, and integrated features suitable for a wide array of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess