EN
  • EN
  • DE

LPC2214FBD144/00

Part No LPC2214FBD144/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16/32-bit ARM microcontrollers; 128/256 kB ISP/IAP flash with 10-bit ADC and external memory interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300587-LPC2214FBD144/00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2214FBD144/00 CAD Model

Description

NXP LPC2214FBD144/00 Microcontroller

The NXP LPC2214FBD144/00 is a robust 32-bit microcontroller that belongs to the LPC2200 family, designed to cater to a wide array of embedded applications. This high-performance microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for industrial control, medical systems, and communication gateways among other uses.

With its 144-pin LQFP (Low Profile Quad Flat Package), the LPC2214FBD144/00 offers a balanced combination of computing power and peripheral availability. It operates at a maximum frequency of 60 MHz, providing the processing capabilities required for complex tasks while maintaining power efficiency.

  • Memory Configuration: The device is equipped with 256 KB of on-chip high-speed flash memory with a vast 128-bit wide interface and 16 KB of static RAM, which allows for efficient code execution and data storage.
  • Advanced Peripherals: It includes multiple serial communication interfaces such as UARTs, SPI, SSP, and I2C-bus, enabling it to handle various communication protocols. Additionally, it features 38 general-purpose I/O pins, multiple timers, and an external memory controller for added flexibility.
  • System Control: The microcontroller comes with a Vectored Interrupt Controller (VIC) for prioritized interrupts, a 10-bit A/D converter, and a watchdog timer to ensure system reliability.
  • Power Management: The LPC2214FBD144/00 supports multiple power-saving modes, which are crucial for applications that require low power consumption without compromising performance.

This microcontroller also supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates in the field without the need for additional programming hardware. Its robust feature set is complemented by a wide operating voltage range from 3.0V to 3.6V, making it a versatile choice for powering through challenging environments.

Overall, the NXP LPC2214FBD144/00 microcontroller is a reliable choice for designers looking for a high-performance, feature-rich MCU with extensive memory and peripheral options. Its combination of power efficiency, processing capability, and flexible interfacing makes it suitable for a diverse range of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess