EN
  • EN
  • DE

LPC2214FBD144/01

Part No LPC2214FBD144/01
Manufacturer NXP / Nexperia
Description 16/32-bit ARM microcontrollers; 128/256 kB ISP/IAP flash with 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204147-LPC2214FBD144/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2214FBD144/01 CAD Model

Description

The LPC2214FBD144/01 is a robust 32-bit microcontroller from NXP Semiconductors, designed to offer a balanced blend of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This microcontroller is part of the versatile LPC2200 series, which is based on a 1.8V ARM7TDMI-S core operating at frequencies up to 60 MHz.

Key Features

  • CPU: ARM7TDMI-S processor, capable of running at up to 60 MHz, providing high performance and low power consumption.
  • Memory: Comes equipped with 256 KB of on-chip flash memory and 16 KB of static RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Timers: Multiple 32-bit timers, including a watchdog timer, ensure precise timing operations and system reliability.
  • Serial Communication Interfaces: Offers a variety of serial interfaces such as UARTs, SPI, SSP, and I2C, enabling easy communication with other devices and peripherals.
  • Input/Output: Features 104 general-purpose I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other electronic components.
  • Analog-to-Digital Converter: A 10-bit ADC with multiple channels allows the microcontroller to interface directly with analog sensors and transducers.
  • Package: Available in a compact 144-pin LQFP package, which is suitable for space-constrained applications.
  • System Control: Includes power control, peripheral clock selection, and system clock monitoring functionality for comprehensive system management.

Applications

The LPC2214FBD144/01 is ideal for a variety of applications including industrial control systems, medical devices, automotive electronics, and communication systems. Its combination of processing power, memory options, and extensive I/O capabilities make it a great choice for designers looking for a flexible and reliable microcontroller solution.

Design Support

NXP provides extensive support for the LPC2214FBD144/01 through a comprehensive suite of technical documentation, development tools, and software libraries. This ensures that developers can reduce time-to-market and enhance the functionality and performance of their end products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1717 $51.5151
8+ $14.0896 $112.7168
11+ $13.6493 $150.1423
16+ $13.2090 $211.3440
20+ $12.7687 $255.3740
27+ $11.4478 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess