EN
  • EN
  • DE

LPC2366FBD100K

Part No LPC2366FBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 100LQFP / ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2300
Package Tray
Product Status Active
Core Processor ARM7®
Core Size 16/32-Bit
Speed 72MHz
Connectivity CANbus, Ethernet, I²C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 58K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b SAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC2366
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354013-LPC2366FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC2366FBD100K CAD Model

Description

The NXP LPC2366FBD100K is a high-performance microcontroller that is part of the LPC2300 family, designed to meet the demanding needs of modern embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, which provides a perfect blend of power, efficiency, and reliability for a wide range of applications.

Key Features

  • Core: ARM7TDMI-S, running at up to 72 MHz.
  • Memory: 256 KB of on-chip Flash memory and 58 KB of RAM, ensuring ample space for complex programs and data storage.
  • Peripherals: A rich set of peripherals including USB 2.0 Full Speed Device, CAN 2.0B, SPI, SSP, 3 UARTs, I2C, and more.
  • Timers: Multiple 32-bit timers, a PWM unit, and a Real-Time Clock with optional battery backup.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for precise analog signal processing.
  • Power Management: An integrated power management unit that supports multiple power modes, enabling energy-efficient operation.
  • Package: Available in a compact 100-pin LQFP package, ideal for space-constrained applications.
  • Debugging: JTAG and serial wire debug, as well as on-chip debug support, facilitate easy development and troubleshooting.

Applications

The versatility of the LPC2366FBD100K makes it suitable for a diverse range of applications, including industrial control systems, medical devices, automotive electronics, consumer electronics, and communication systems. Its robust set of features enables developers to create complex and reliable systems that can withstand the challenges of real-world deployment.

Development Support

NXP provides extensive support for the LPC2366FBD100K through a comprehensive suite of development tools, software libraries, and documentation. This ensures that engineers can maximize the capabilities of the microcontroller, reduce development time, and accelerate time-to-market for their products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess