EN
  • EN
  • DE

LPC2926FBD144

Part No LPC2926FBD144
Manufacturer NXP / Nexperia
Description ARM9 microcontroller with CAN, LIN, and USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204164-LPC2926FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2926FBD144 CAD Model

Description

NXP LPC2926FBD144 Microcontroller

The NXP LPC2926FBD144 is a high-performance, 32-bit microcontroller that is part of the LPC2900 family, designed for embedded applications requiring a blend of low power consumption and high processing capability. This microcontroller is based on the ARM926EJ-S core, which operates at frequencies of up to 125 MHz, providing a balanced combination of computing power and energy efficiency.

With its 144-pin LQFP (Low Profile Quad Flat Package), the LPC2926FBD144 offers a wealth of peripherals and I/O options that make it suitable for a wide range of applications, from industrial control systems to medical devices and automotive electronics. The device is equipped with 768 KB of on-chip flash memory, providing ample space for complex software applications, and 56 KB of SRAM for high-speed data storage and manipulation.

The LPC2926FBD144 includes several connectivity options, such as USB 2.0 Full-Speed, multiple serial interfaces (UART, SPI, I2C, and SSP), and CAN 2.0B, which allows for versatile communication with other devices and systems. Additionally, it features a 10/100 Ethernet MAC for networked applications, making it an excellent choice for IoT (Internet of Things) devices and other connected solutions.

For enhanced security, the microcontroller incorporates a unique identifier and a random number generator, which can be used for cryptographic operations and secure device authentication. Its external memory interface supports both static and dynamic external memories, expanding the potential for additional storage or specialized memory requirements.

Developers will appreciate the comprehensive set of system control functions, including a versatile clock generation unit, power management with multiple power-saving modes, and a real-time clock. The device also offers a range of analog features, such as a 10-bit ADC (Analog-to-Digital Converter) and a DAC (Digital-to-Analog Converter), which enhance its capabilities in processing and controlling analog signals.

Overall, the NXP LPC2926FBD144 microcontroller is a robust and versatile solution for advanced embedded systems that require a high level of integration, extensive communication features, and a powerful ARM core.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6405 $97.2810
3+ $39.9099 $119.7297
5+ $38.6636 $193.3180
7+ $37.4162 $261.9134
8+ $36.1688 $289.3504
11+ $32.4278 $356.7058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess