EN
  • EN
  • DE

LPC4078FBD100

Part No LPC4078FBD100
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1528+
Reference case 100-LQFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 732048-LPC4078FBD100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4078FBD100 CAD Model

Description

NXP LPC4078FBD100 Microcontroller

The NXP LPC4078FBD100 is a high-performance microcontroller that is part of the LPC4000 series, designed for embedded applications requiring a blend of high data processing capabilities and exceptional power efficiency. This device is based on a powerful ARM Cortex-M4 core which includes a floating-point unit (FPU) for efficient handling of complex mathematical computations.

With a clock speed of up to 120 MHz, the LPC4078FBD100 provides the computational power needed for advanced applications. It also features 512 KB of flash memory and 96 KB of SRAM, allowing for ample storage of code and data. The enhanced memory resources make it suitable for a wide range of applications, including industrial control, medical systems, and networking.

This microcontroller supports a variety of digital and analog peripherals that facilitate rich interface options. It includes multiple serial communication interfaces such as UART, I2C, SPI, and CAN, making it highly versatile for embedded communication tasks. Additionally, the LPC4078FBD100 comes with a range of timers, an advanced PWM for motor control, and an ADC and DAC for analog signal processing, further enhancing its applicability in complex control systems.

The LPC4078FBD100 is housed in a compact 100-pin LQFP package, which allows for a small PCB footprint while still providing numerous I/O options for peripheral connectivity. This microcontroller also incorporates advanced features such as an External Memory Controller (EMC) for interfacing with a variety of external memory devices, and an Ethernet MAC for networking capabilities.

NXP has equipped the LPC4078FBD100 with a set of system control features that include power management capabilities, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. The microcontroller's reliability and robust performance are further underlined by its wide operating temperature range and the option for lead-free and RoHS compliant packaging.

In summary, the NXP LPC4078FBD100 microcontroller is a highly capable and flexible solution for complex embedded systems requiring high-speed processing, diverse peripheral support, and efficient power management.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess