EN
  • EN
  • DE

LPC4078FET208,551

Part No LPC4078FET208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4032 x 8
Data RAM Size 96K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-TFBGA (15x15)
Win Source Part Number 206597-LPC4078FET208,551
Ultra Librarian 3D Model Ultra Librarian LPC4078FET208,551 CAD Model

Description

NXP LPC4078FET208,551 Microcontroller

The NXP LPC4078FET208,551 is a high-performance, low-power, 32-bit ARM Cortex-M4 microcontroller that is well-suited for embedded applications requiring a blend of control and signal processing capabilities. This microcontroller is part of NXP's LPC4000 series, which are known for their advanced features and integration, making them ideal for a wide range of industrial, consumer, and communication control systems.

Featuring a Cortex-M4 core with a Floating-Point Unit (FPU), this microcontroller operates at frequencies of up to 120 MHz. The LPC4078FET208,551 comes with a substantial 512 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex applications and software stacks. Additionally, it offers various high-speed connectivity options, including USB 2.0, CAN, and Ethernet, which are essential for modern embedded systems that require robust and versatile communication interfaces.

The microcontroller's package is a low-profile 208-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering enough I/O options for comprehensive system control and connectivity. The LPC4078FET208,551 also includes a range of integrated peripherals such as multiple timers, PWM channels, ADCs, and DACs, which greatly simplify system design by reducing the need for additional external components.

Key features of the LPC4078FET208,551 include:

  • 32-bit ARM Cortex-M4 core with FPU
  • Maximum frequency of 120 MHz
  • 512 KB of flash memory
  • 96 KB of SRAM
  • Multiple connectivity options: USB 2.0, CAN, Ethernet
  • 208-pin LQFP package
  • Integrated peripherals for control and signal processing

Developers can also take advantage of the comprehensive suite of development tools from NXP, including software libraries, development boards, and an active community for support. With its robust feature set and extensive support, the NXP LPC4078FET208,551 microcontroller is an excellent choice for complex and demanding applications that require a high level of integration, efficiency, and processing power.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess