EN
  • EN
  • DE

LPC4320FET100

Part No LPC4320FET100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / ARM? Cortex?-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC43xx
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 200K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC4320
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 621492-LPC4320FET100
Ultra Librarian 3D Model Ultra Librarian LPC4320FET100 CAD Model

Description

The NXP LPC4320FET100 is a high-performance dual-core microcontroller that is part of the LPC4300 series, known for its advanced features and capabilities. This microcontroller is designed to cater to a wide range of applications, including industrial control, medical systems, and connectivity solutions.

Key Features:

  • Dual-Core Architecture: At the heart of the LPC4320FET100 lies a dual-core system consisting of an ARM Cortex-M4F and a Cortex-M0 processor. The Cortex-M4F core runs at up to 204 MHz and offers a Floating-Point Unit (FPU), while the Cortex-M0 co-processor handles less demanding tasks, optimizing overall system efficiency.
  • Advanced Connectivity: The device includes a variety of communication interfaces such as USB 2.0, CAN, SPI, I2C, UART, and Ethernet, making it suitable for complex communication tasks and networking applications.
  • Memory and Storage: It features 264 KB of on-chip SRAM and supports external memory interfaces for both NOR Flash and NAND Flash, as well as SD/MMC cards, providing ample storage options for complex applications.
  • Digital and Analog Peripherals: The LPC4320FET100 is equipped with numerous digital and analog peripherals, including a 10-bit ADC, DAC, PWM, and timer/counters, which are essential for control and sensing applications.
  • Package and IO: This microcontroller comes in a compact LQFP100 package, offering a balanced trade-off between size and I/O capabilities, with 82 General Purpose I/O (GPIO) pins available for versatile hardware interfacing.

Applications:

The LPC4320FET100 is ideal for multitasking environments where robust control and communication are required. It can be used in:

  • Industrial Automation and Control Systems
  • Motor Control and Drive Systems
  • Medical Devices and Healthcare Equipment
  • Audio and Voice Processing
  • Embedded Servers and IoT Devices

With its powerful dual-core architecture and comprehensive set of features, the NXP LPC4320FET100 microcontroller stands out as a versatile and efficient solution for a wide array of sophisticated electronic designs.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3749 $50.2494
15+ $6.8718 $103.0770
23+ $6.6570 $153.1110
32+ $6.4423 $206.1536
41+ $6.2275 $255.3275
54+ $5.5833 $301.4982
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess