EN
  • EN
  • DE

ATSAMD21J17D-MFT

Part No ATSAMD21J17D-MFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD21J17D-MFTCT,ATSAMD21J17D-MFTDKR,ATSAMD21J17D-MFTTR
Standard Package 4,000
Win Source Part Number 999638-ATSAMD21J17D-MFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J17D-MFT CAD Model

Description

Microchip Technology's ATSAMD21J17D-MFT

The ATSAMD21J17D-MFT is a high-performance, low-power microcontroller from Microchip Technology, which is part of their extensive SAM D21 family. This microcontroller is based on the 32-bit ARM Cortex-M0+ processor and is designed for simple and intelligent IoT devices, industrial applications, and consumer electronics that require a balance between power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering the perfect blend of energy efficiency and computational power.
  • Memory: Comes with 128KB of Flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: Rich set of input/output options including up to 52 programmable I/O pins, enabling versatile connectivity and peripheral integration.
  • Communication Interfaces: Multiple serial communication modules including I2C, SPI, and USART, which are essential for modern connected devices.
  • ADCs and DACs: Built-in analog-to-digital converters (ADCs) and a digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.
  • Touch Support: Integrated hardware support for capacitive touch sensing, making it ideal for user interfaces in consumer products.
  • Operating Voltage: Flexible power supply options with an operating voltage range from 1.62V to 3.63V, accommodating diverse power requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: Available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.

The ATSAMD21J17D-MFT microcontroller also features a full-speed USB device and embedded host, DMA transfer support, and a Peripheral Touch Controller for advanced touch capabilities. With its extensive feature set and robust design, the ATSAMD21J17D-MFT is a versatile choice for a wide array of applications that demand low power consumption without sacrificing performance.

Whether you're designing a smart sensor network, an interactive gadget, or a power-conscious wearable, the ATSAMD21J17D-MFT provides a solid foundation for your project, delivering the reliability and innovation that Microchip Technology is known for.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1133 $61.3596
28+ $4.1956 $117.4768
43+ $4.0644 $174.7692
59+ $3.9334 $232.0706
76+ $3.8023 $288.9748
102+ $3.4089 $347.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess