EN
  • EN
  • DE

LPC4333JET256

Part No LPC4333JET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC43xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC4333
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 621494-LPC4333JET256
Ultra Librarian 3D Model Ultra Librarian LPC4333JET256 CAD Model

Description

The NXP LPC4333JET256 is a high-performance microcontroller that is part of the LPC4300 family, known for its dual-core configuration that combines an ARM Cortex-M4 with an ARM Cortex-M0 processor. This unique dual-core system allows for sophisticated system control and signal processing capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Dual-Core System: ARM Cortex-M4 and ARM Cortex-M0 processors that can run up to 204 MHz, providing high-efficiency signal processing and control.
  • Memory: Comes with 264 KB of SRAM and 1 MB of flash memory, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes several timers, a Random Number Generator (RNG), and Serial General Purpose I/O (SGPIO) for versatile digital interfacing.
  • Analog Features: Features an 8-channel 10-bit ADC, two DACs, and a quadrature encoder interface that enhance its capabilities in processing analog signals.
  • Connectivity: Offers a range of communication interfaces such as USB 2.0, CAN, Ethernet, SPI, I2C, and UARTs, ensuring flexible connection options for various external devices.
  • Advanced Security: Equipped with a unique device serial number for identification and AES encryption engine for secure data transfer.
  • Package: Available in a compact 256-pin LQFP package, which is suitable for space-constrained applications.

Applications

The LPC4333JET256 is designed to address the needs of a multitude of applications, such as industrial control, robotics, automotive systems, audio processing, and communication gateways. Its dual-core architecture enables designers to implement complex algorithms and manage multiple tasks simultaneously.

Development Support

Developers working with the LPC4333JET256 benefit from the extensive ecosystem provided by NXP, which includes development boards, software libraries, and a global community of developers. Comprehensive documentation and support are available to ease the development process and reduce time to market.

With its robust feature set, the LPC4333JET256 microcontroller from NXP stands as a powerful and versatile component for your next high-demand embedded project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess