EN
  • EN
  • DE

LPC43S57JET256E

Part No LPC43S57JET256E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 256LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000866-LPC43S57JET256E
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series LPC43xx
Package Tray
Package / Case 256-LBGA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Oscillator Type Internal
Base Product Number LPC43S57
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LPC43S57JET256E CAD Model

Description

NXP LPC43S57JET256E Microcontroller

The NXP LPC43S57JET256E is a high-performance microcontroller that belongs to the LPC4300 series, known for its dual-core configuration. This microcontroller is designed to meet the demands of embedded applications requiring high throughput and versatile connectivity options.

Key Features:

  • Dual-Core Architecture: The LPC43S57JET256E features an ARM Cortex-M4 core and a Cortex-M0 co-processor, allowing for efficient division of tasks and improved system performance.
  • Flash Memory: Comes with 256 KB of embedded flash memory, providing ample space for complex applications and secure data storage.
  • RAM: Equipped with 136 KB of RAM, which includes system and local RAM, facilitating smooth multitasking and data handling.
  • High-Speed Connectivity: Offers a range of communication interfaces such as USB, Ethernet, CAN, SPI, I2C, and UART for versatile peripheral connections.
  • Digital Peripherals: Includes state-of-the-art digital peripherals like timers, PWM, and an advanced ADC for precise data acquisition and control.
  • Enhanced Security: Features unique device serial number for identification and AES encryption for secure data transfer and storage.
  • Package: Available in a compact LQFP-256 package, making it suitable for space-constrained applications.

Applications:

The LPC43S57JET256E is ideal for a broad range of applications, such as:

  • Industrial automation and control systems
  • Robotics
  • Automotive interfaces and diagnostics
  • Audio and voice processing
  • Communication gateways
  • Medical equipment

With its powerful dual-core system, extensive memory capabilities, and comprehensive set of peripherals, the NXP LPC43S57JET256E microcontroller stands out as a robust solution for sophisticated embedded systems. Its ability to handle multiple tasks simultaneously and its support for a wide range of communication protocols make it an excellent choice for developers looking to create high-performance, connected devices.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0721 $52.1442
5+ $21.3925 $106.9625
8+ $20.7240 $165.7920
10+ $20.0555 $200.5550
13+ $19.3870 $252.0310
18+ $17.3814 $312.8652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess