EN
  • EN
  • DE

LPC804M101JDH24FP

Part No LPC804M101JDH24FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 24TSSOP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC80xM
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 15MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number LPC804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names LPC804M101JDH24FP-ND,935346815129,568-13825
Standard Package 1,575
Win Source Part Number 1070658-LPC804M101JDH24FP
Ultra Librarian 3D Model Ultra Librarian LPC804M101JDH24FP CAD Model

Description

The LPC804M101JDH24FP is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require a blend of low power consumption, efficiency, and performance. This MCU is part of the widely recognized LPC800 series, known for its cost-effectiveness and ease of use, making it an ideal choice for a broad range of industrial and consumer applications.

Key Features:

  • Core: The LPC804M101JDH24FP is built around a powerful 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 15 MHz, providing the perfect balance between power efficiency and processing capability.
  • Memory: It comes equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, which is sufficient for handling complex code and data storage requirements without the need for external memory components.
  • I/O Options: The device offers a rich set of I/O options with 22 General Purpose I/O (GPIO) pins, enabling flexible connection to peripherals and other components.
  • Power Efficiency: With its low-power design, the MCU supports multiple power modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: Housed in a compact TSSOP24 package, the LPC804M101JDH24FP is designed for space-constrained applications while still providing ample connectivity.
  • On-chip Peripherals: This MCU includes a variety of integrated peripherals such as a multi-rate timer, windowed watchdog timer, CRC engine, and several serial interfaces (SPI, I2C, USART), which reduce the need for additional external components.
  • Easy to Program: The device supports In-System Programming (ISP) and In-Application Programming (IAP) for a seamless development experience.

The LPC804M101JDH24FP is also equipped with unique features like the Programmable Logic Unit (PLU), which provides additional flexibility in hardware logic configuration, enabling custom logic functions without the need for external components. Additionally, its ROM-based boot loader and UART/SPI programming support streamline the development process, making it an excellent choice for rapid prototyping and production.

Whether you're developing smart sensors, home automation systems, or intricate IoT devices, the LPC804M101JDH24FP offers a robust platform to build upon, delivering the reliability and performance expected from NXP's LPC family of microcontrollers.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6832 $50.9808
46+ $2.2016 $101.2736
71+ $2.1328 $151.4288
97+ $2.0640 $200.2080
126+ $1.9952 $251.3952
168+ $1.7888 $300.5184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 858 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess