EN
  • EN
  • DE

LTA702NT/N1,518

Part No LTA702NT/N1,518
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description LTA702NT/N1,518
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LTA70
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 781711-LTA702NT/N1,518
Ultra Librarian 3D Model Ultra Librarian LTA702NT/N1,518 CAD Model

Description

Introducing the LTA702NT/N1,518 from NXP

The LTA702NT/N1,518 is a state-of-the-art product by NXP Semiconductors, a renowned leader in the field of advanced secure connectivity solutions for embedded applications. This product is designed to meet the growing demands of the modern electronics industry, providing a reliable and efficient solution for a wide range of applications.

Key Features and Benefits

  • High Integration: The LTA702NT/N1,518 is a testament to NXP's commitment to integration, offering a compact solution that combines multiple functions and features, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Engineered for reliability, this product delivers consistent performance even under challenging conditions. Its robust design ensures that it can withstand the rigors of industrial environments, making it suitable for applications that require a high degree of durability and longevity.
  • Energy Efficiency: With the growing emphasis on energy conservation, the LTA702NT/N1,518 is optimized for low power consumption, contributing to energy-efficient designs and helping to reduce the overall carbon footprint of electronic devices.
  • Advanced Technology: Incorporating the latest in semiconductor technology, this product benefits from NXP's ongoing research and development efforts, ensuring that it remains at the cutting edge of the industry.

Applications

The versatility of the LTA702NT/N1,518 makes it an ideal choice for a wide array of applications, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Telecommunications infrastructure
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality is evident in the LTA702NT/N1,518. Each unit is manufactured under stringent quality control standards, ensuring that every product meets the company's high reliability benchmarks. This dedication to excellence means that customers can trust NXP components to perform consistently over time, providing peace of mind and a solid foundation for their electronic projects.

Conclusion

With its combination of integration, performance, energy efficiency, and cutting-edge technology, the LTA702NT/N1,518 from NXP is a compelling choice for designers and engineers looking to create sophisticated electronic systems. Its robust design and wide range of applications make it a valuable addition to any project requiring high-quality semiconductor components.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0802 $62.4060
70+ $1.7071 $119.4970
105+ $1.6528 $173.5440
145+ $1.5997 $231.9565
190+ $1.5465 $293.8350
250+ $1.3872 $346.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess