EN
  • EN
  • DE

MAG3110FCR2

Part No MAG3110FCR2
Manufacturer NXP / Nexperia
Description Digital Magnetometer 10-Pin DFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 900 µA
Number of Pins 10
Operating Supply Voltage 3.6 V
RoHS Compliant
Win Source Part Number 1207274-MAG3110FCR2
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAG3110FCR2 CAD Model

Description

The MAG3110FCR2 is a high-precision, 3-axis digital magnetometer designed by NXP Semiconductors. This sophisticated sensor is engineered to measure magnetic fields with great accuracy, which makes it an ideal component for a wide range of applications, including but not limited to electronic compassing, position sensing, and motion detection.

Key Features

  • Full-scale range: ±1000 µT with sensitivity of 0.1 µT/LSB, enabling the detection of minute changes in magnetic fields.
  • High-resolution: 12-bit ADC (Analog to Digital Converter) provides high precision measurements.
  • Low-power consumption: Ideal for battery-operated devices, with power-saving modes to extend battery life.
  • Data output rate: Configurable from 0.5 Hz to 80 Hz, catering to various application requirements.
  • I2C interface: Allows for easy integration with most microcontrollers, offering a standard communication protocol for data transfer.
  • Automatic magnetic sensor reset: Includes a degaussing feature to eliminate any residual magnetic fields, improving measurement accuracy.
  • Robust design: Operates effectively in temperatures ranging from -40°C to +85°C, ensuring reliability across diverse environments.

Applications

The MAG3110FCR2 is versatile and can be used in a variety of technological solutions. Some common applications include:

  • Smartphones and tablets for compass functionality
  • Navigation systems for accurate heading information
  • Industrial equipment for tracking and monitoring
  • Consumer electronics for gesture recognition
  • Unmanned vehicles for orientation and direction finding

Technical Specifications

Parameter Value
Magnetic Field Range ±1000 µT
Sensitivity 0.1 µT/LSB
Interface I2C
Operating Temperature -40°C to +85°C
Supply Voltage 1.95V to 3.6V
Data Output Rate 0.5 Hz to 80 Hz

Overall, the MAG3110FCR2 from NXP stands out as a reliable and precise sensor for magnetic field detection and is an excellent choice for developers looking to enhance their products with advanced sensing capabilities.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess