EN
  • EN
  • DE

FCD380N60ECT

Part No FCD380N60ECT
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971142-FCD380N60ECT
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCD380N60ECT CAD Model

Description

The FCD380N60ECT is a 600V N-Channel SuperFET® III Easy Drive MOSFET from Fairchild Semiconductor, now ON Semiconductor. It's designed to offer superior switching performance and higher avalanche ruggedness, making it suitable for a wide range of power applications. This MOSFET utilizes Fairchild's advanced SuperFET® III technology, providing a lower on-resistance (RDS(on)) and improved switching characteristics compared to conventional MOSFETs.

Applications:

  • Power factor correction (PFC) circuits: Used in the input stage of power supplies to improve energy efficiency.
  • Uninterruptible power supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Solar inverters: Used in solar inverters to convert DC power from solar panels to AC power for grid connection.
  • Switch-mode power supplies (SMPS): Ideal for various SMPS applications requiring high efficiency and reliability.
  • Lighting applications: Used in electronic ballasts and LED lighting systems.

Features:

  • 600V Drain-Source Voltage (VDS): High voltage rating for demanding power applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • High Avalanche Energy (EAS): Enhances ruggedness and reliability under avalanche conditions.
  • SuperFET® III Technology: Provides superior performance and efficiency compared to conventional MOSFETs.
  • Easy Drive series: Gate charge optimized for easier gate drive and lower switching losses.

Benefits:

  • Improved Efficiency: Lower on-resistance and switching losses contribute to higher energy efficiency in power supplies and other applications.
  • Enhanced Reliability: High avalanche energy rating ensures robust performance under transient conditions.
  • Simplified Design: Optimized gate charge simplifies gate drive design, reducing component count and cost.
  • Reduced Heat Dissipation: Lower RDS(on) minimizes heat generation, improving thermal management.
  • Higher Power Density: Enables the design of more compact and efficient power converters.

Technical Specifications: The FCD380N60ECT has a drain current (ID) rating of up to 30A (depending on case temperature), a gate-source voltage (VGS) rating of ±30V, and a maximum operating junction temperature of 150°C. It is typically available in a TO-220F package, providing good thermal performance. The device is RoHS compliant, adhering to environmental standards. It is designed for fast switching and high efficiency, making it a suitable choice for modern power electronics.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess