The MAX6346-44D by NXP Semiconductors is a robust, high-precision microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This advanced component is engineered to monitor power supplies in µP and digital systems, providing a reliable safeguard against system failures due to unstable or failing power conditions.
Key Features
- Reset Output: The device features an active-low reset output, which provides a definitive reset signal to the connected µP during power-up, power-down, and brownout conditions.
- Voltage Monitoring: It monitors the supply voltage and maintains a reset output until the system voltage exceeds the factory-set reset threshold, ensuring the µP starts up in a known state every time.
- Low Power Consumption: Designed for energy-sensitive applications, the MAX6346-44D operates with a very low quiescent current, making it ideal for battery-operated devices.
- High Accuracy: This device offers high threshold accuracy (±1.5%) across the full temperature range, providing reliable reset functions under varying conditions.
- Manual Reset Input: A manual reset input allows for a system reset to be triggered by external hardware or software events, offering additional control and security.
Applications
The MAX6346-44D is suitable for a wide range of applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Automotive Systems
- Industrial Controllers
- Intelligent Instruments
Technical Specifications
Parameter
Value
Reset Threshold Voltage
4.4V
Operating Temperature Range
-40°C to +125°C
Supply Current
5µA (typical)
Package Type
SOT-23
With its comprehensive features and specifications, the NXP MAX6346-44D is a top-tier choice for ensuring system stability and reliability in a multitude of electronic applications.