EN
  • EN
  • DE

MAX6400-26UK

Part No MAX6400-26UK
Manufacturer NXP / Nexperia
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 705494-MAX6400-26UK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6400-26UK CAD Model

Description

The MAX6400-26UK is a cutting-edge semiconductor device from NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This particular component is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The MAX6400-26UK is built to deliver top-notch performance, ensuring that electronic systems function at their peak efficiency.
  • Low Power Consumption: With energy efficiency in mind, this device is engineered to consume minimal power, making it ideal for portable and battery-operated applications.
  • Durability: NXP's commitment to quality means that the MAX6400-26UK is designed to withstand harsh environments and provide a long operational lifespan.
  • Versatility: This component is suitable for a diverse range of applications, from automotive to industrial, healthcare, and consumer electronics, demonstrating its flexibility and adaptability.

Technical Specifications

The MAX6400-26UK boasts a robust set of technical specifications. It operates over a wide temperature range, ensuring stability and reliability under varying environmental conditions. The precise electrical characteristics are tailored to optimize performance in complex electronic circuits.

Applications

Due to its versatile nature, the MAX6400-26UK can be integrated into numerous applications. It is particularly well-suited for:

  • Automotive systems, where reliability and endurance are paramount.
  • Industrial control units, which require precision and robustness.
  • Consumer electronics, offering enhanced user experiences through high performance and energy efficiency.
  • Healthcare devices, where accuracy and dependability are critical for patient care.

Conclusion

The MAX6400-26UK from NXP Semiconductors represents a blend of performance, efficiency, and versatility. Its robust feature set makes it an excellent choice for designers and engineers looking to push the boundaries of what's possible in electronic design. With NXP's reputation for quality and innovation, the MAX6400-26UK is poised to be a key component in the next generation of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess