EN
  • EN
  • DE

MAX6401-23UK

Part No MAX6401-23UK
Manufacturer NXP / Nexperia
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 705498-MAX6401-23UK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6401-23UK CAD Model

Description

The MAX6401-23UK is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This product is designed to meet the demanding requirements of modern electronic systems, providing a robust and reliable solution for a variety of applications.

Key Features

  • High Precision: The MAX6401-23UK offers exceptional accuracy and stability, making it ideal for precision-sensitive applications.
  • Low Power Consumption: Engineered for efficiency, this component operates with minimal power, conserving energy and extending the life of battery-powered devices.
  • Durable Design: Built to withstand harsh conditions, the MAX6401-23UK is suitable for use in environments with extreme temperatures and other challenging factors.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing great flexibility for system architects.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various power supply specifications.

Applications

The versatility of the MAX6401-23UK makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Portable and wearable devices
  • Medical equipment

Technical Specifications

Below are some of the technical specifications that make the MAX6401-23UK a reliable and efficient choice:

  • Package Type: The component comes in a user-friendly package, ensuring ease of handling and soldering onto a printed circuit board (PCB).
  • Quality and Reliability: NXP's commitment to quality means that the MAX6401-23UK has undergone rigorous testing to ensure its performance and longevity.
  • Support and Documentation: NXP provides comprehensive technical support and detailed documentation, including datasheets and application notes, to assist with product integration and troubleshooting.

Conclusion

The MAX6401-23UK by NXP is a testament to the company's dedication to innovation and quality. Its blend of precision, efficiency, and durability makes it a top choice for engineers and designers looking to create high-performance electronic systems. With its wide range of applications and solid technical backing, the MAX6401-23UK is set to be a cornerstone component in the industry.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4086 $61.7204
32+ $3.6175 $115.7600
50+ $3.5043 $175.2150
69+ $3.3911 $233.9859
89+ $3.2790 $291.8310
118+ $2.9395 $346.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess