EN
  • EN
  • DE

MAX6401-31UK

Part No MAX6401-31UK
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0315+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 747246-MAX6401-31UK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6401-31UK CAD Model

Description

The MAX6401-31UK is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require high performance, reliability, and efficiency. It is an ideal choice for embedded systems in automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Advanced Architecture: The MAX6401-31UK is built on a sophisticated architecture that ensures rapid processing and optimal power management, enabling devices to run complex tasks efficiently.
  • Low Power Consumption: With an emphasis on energy efficiency, this MCU is tailored for applications that require long battery life or energy-saving operations.
  • Robust Security: Security is a paramount concern in today's connected world, and the MAX6401-31UK comes equipped with robust security features to protect against unauthorized access and ensure data integrity.
  • High Connectivity: This MCU offers a range of connectivity options, making it highly versatile for various communication protocols required in modern electronic devices.
  • Scalability: The MAX6401-31UK is designed to be scalable, allowing for seamless integration into a variety of product lines with different performance and feature requirements.

Applications

The versatile nature of the MAX6401-31UK makes it suitable for a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, including process control and monitoring systems
  • Smart home devices and IoT sensors
  • Wearable technology that demands compact size and power efficiency

Technical Specifications

The MAX6401-31UK is designed to meet the rigorous demands of modern electronics. Here are some of its technical specifications:

  • Operating Voltage Range: [Insert voltage range]
  • Clock Frequency: [Insert frequency range]
  • Memory: [Insert memory size and type]
  • I/O Ports: [Insert number and type of I/O ports]
  • Package: [Insert package type and dimensions]

For engineers and product developers looking for a reliable and high-performance MCU, the MAX6401-31UK from NXP offers a compelling solution that can be the cornerstone of your next innovative project.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess