EN
  • EN
  • DE

RB715Z

Part No RB715Z
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241949-RB715Z
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB715Z CAD Model

Description

The RB715Z is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and low forward voltage drop applications. It is frequently used in applications where efficient rectification and fast switching are required.

Applications:

  • DC-DC Converters: Used as a rectifier to improve the efficiency of DC-DC conversion.
  • Switching Power Supplies: Provides fast rectification in switching power supply circuits.
  • Reverse Polarity Protection: Protects circuits from damage if the power supply is connected with reverse polarity.
  • Free-Wheeling Diode: Used to dissipate energy from inductive loads when a switch is turned off.
  • Small Signal Detection: Can be used for detecting small signals due to its low forward voltage drop.

Features:

  • Low Forward Voltage Drop: Minimizes power loss, increasing circuit efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Small Surface Mount Package: Suitable for compact designs.
  • Low Leakage Current: Reduces power consumption and improves overall efficiency.
  • High Surge Current Capability: Provides robustness against transient current surges.

Benefits:

  • High Efficiency: The low forward voltage drop contributes to efficient circuit operation.
  • Fast Response Time: Enables high-frequency switching with minimal losses.
  • Compact Size: The small package makes it ideal for space-constrained applications.
  • Reliable Operation: Provides stable performance over a wide range of operating conditions.
  • Energy Saving: The low leakage current helps to conserve energy.

Technical Specifications:

The RB715Z has a maximum repetitive peak reverse voltage of 30V. The average rectified forward current is typically around 100mA. The forward voltage drop is very low (check the datasheet for the exact value, typically around 0.3-0.4V at the rated current). The reverse recovery time is extremely fast. It's typically available in a small surface-mount package like a SOD-323. It operates over a wide temperature range, typically from -40°C to +125°C.

This Schottky diode is frequently used in portable electronics, battery-powered devices, and various other applications that require efficient rectification and fast switching. The RB715Z is a reliable and efficient choice for demanding circuit designs.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess