The MAX6402-23UK is a state-of-the-art microprocessor supervisory circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This component is specifically engineered to monitor the supply voltage in microprocessor systems, providing a crucial safeguard against power failures and ensuring the stable operation of electronic equipment.
Key Features
- Voltage Monitoring: The device is capable of monitoring a preset threshold voltage, ensuring that the system operates within safe voltage levels. If the supply voltage drops below this threshold, the MAX6402-23UK activates its reset output to reset the microprocessor, thereby preventing system malfunction.
- Low Power Consumption: Designed for energy-efficient operation, the MAX6402-23UK consumes minimal power, making it an ideal choice for battery-operated devices and applications where power conservation is critical.
- Manual Reset Input: This feature allows for an external trigger to initiate a system reset, providing additional control to the user for system maintenance or troubleshooting.
- High Accuracy: With its precision voltage monitoring capabilities, the MAX6402-23UK ensures high accuracy in system resets, contributing to the reliability and performance of the overall system.
Applications
The MAX6402-23UK is versatile and can be used in a wide range of applications, including but not limited to:
- Portable/Battery-Powered Devices
- Embedded Systems
- Automotive Electronics
- Industrial Control Systems
- Medical Equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
1.1V to 5.5V
Threshold Voltage
2.32V (typical)
Reset Timeout Period
Adjustable
Operating Temperature
-40°C to +125°C
Package
Ultra-small SOT23
With its robust feature set and NXP's commitment to quality, the MAX6402-23UK is an excellent choice for ensuring the reliability and longevity of your electronic systems.