EN
  • EN
  • DE

SMTPA290

Part No SMTPA290
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Thyristors
Win Source Part Number 191109-SMTPA290
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTPA290 CAD Model

Description

The SMTPA290 is a high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular device is designed to meet the rigorous demands of modern electronic applications, offering a blend of power efficiency, durability, and precision that STMicroelectronics products are renowned for.

Key Features

  • High Efficiency: The SMTPA290 is engineered to provide optimal performance while minimizing power consumption, making it an ideal choice for energy-sensitive applications.
  • Durability: Built to withstand harsh operating conditions, this device maintains its integrity and performance over a wide range of temperatures and stress levels.
  • Precision: With its precise operation and stable output, the SMTPA290 ensures accurate results in applications where precision is critical.

Applications

The versatility of the SMTPA290 makes it suitable for a wide array of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Power management solutions
  • Consumer electronic devices
  • Telecommunications equipment

Technical Specifications

The SMTPA290 boasts a robust set of technical specifications that ensure it meets the needs of even the most demanding applications. It features:

  • Advanced semiconductor technology for improved performance and reliability
  • Compatibility with a variety of microcontrollers and processors
  • Easy integration into existing systems due to its flexible interfacing capabilities

Quality and Support

STMicroelectronics is committed to the highest standards of quality, and the SMTPA290 is no exception. Customers can expect comprehensive technical support and resources to facilitate seamless implementation and long-term operation.

Whether you are developing cutting-edge technology or upgrading existing systems, the SMTPA290 from STMicroelectronics offers the performance, efficiency, and reliability that modern electronics demand. Its integration into your product lineup ensures that you are leveraging some of the best semiconductor technology available on the market today.

You May Also Be Interested in

Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess