EN
  • EN
  • DE

MC10XS3535JHFK

Part No MC10XS3535JHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:6 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926054-MC10XS3535JHFK
Ultra Librarian 3D Model Ultra Librarian MC10XS3535JHFK CAD Model

Description

NXP MC10XS3535JHFK - System Basis Chip

The NXP MC10XS3535JHFK is a versatile and robust system basis chip designed to cater to the demanding needs of automotive power applications. This sophisticated integrated circuit is part of the 10XS family and is engineered to provide high-efficiency power control with diagnostic and protection features, making it an ideal solution for automotive body control, lighting, and various other powertrain systems.

The device integrates multiple features into a single compact package, including a quintuple high-side switch, a 16-bit serial peripheral interface (SPI) for control and diagnostics, and a 5.0 V voltage regulator with a watchdog timer. The high-side switch is capable of driving a wide range of loads, from bulbs to motors, with a current sense output for each channel to monitor the load current accurately.

The MC10XS3535JHFK boasts an impressive array of protection mechanisms, such as overcurrent, short-circuit, over-temperature, and under-voltage shutdown, ensuring the reliability and longevity of both the chip and the system it controls. Additionally, the device features open load detection in off-state, loss of ground and supply protections, which are essential for automotive safety and compliance with stringent industry standards.

With an operating voltage range of 6 V to 27 V and the ability to withstand transient voltages up to 40 V, the MC10XS3535JHFK is well-suited to handle the electrical environment of modern vehicles. The chip's enhanced ESD protection and reduced electromagnetic emission contribute to its robust performance in the harsh automotive setting.

The 32-lead HVQFN package of the MC10XS3535JHFK ensures a compact footprint while offering sufficient pin spacing for the high-power applications it is designed for. With its advanced technology and comprehensive feature set, the NXP MC10XS3535JHFK system basis chip stands out as a high-quality and reliable component for automotive manufacturers and suppliers aiming to deliver top-tier vehicle electronics.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess