Product Overview: NXP MC13234CHT
The NXP MC13234CHT is a highly integrated, power-efficient, 2.4 GHz RF transceiver designed for use in IEEE 802.15.4 compliant applications. It is an ideal component for a wide range of wireless connectivity solutions, including ZigBee, Thread, and other Smart Energy and home automation networks. With its exceptional performance, small form factor, and low power consumption, the MC13234CHT is perfectly suited for devices requiring long battery life and reliable communication in complex RF environments.
Key Features
- Frequency Band: Operates in the 2.4 GHz ISM frequency band, offering global applicability for product deployment.
- Modulation Techniques: Supports both Offset-QPSK and DSSS modulation, ensuring robust data communication and interference immunity.
- High Sensitivity: Offers excellent receiver sensitivity, which enhances range and network performance.
- Low Power Consumption: Designed for energy efficiency, it is ideal for battery-powered applications, increasing the lifespan of the device.
- Integration: Combines a radio transceiver, microcontroller, and on-chip memory, streamlining product design and reducing the bill of materials.
Applications
The versatility of the NXP MC13234CHT makes it suitable for a broad spectrum of applications. It is extensively used in home automation systems for controlling lighting, heating, and security. Additionally, it finds its place in industrial monitoring and control, smart energy grids, and personal health devices where reliable wireless communication is paramount.
Technical Specifications
Parameter
Value
Frequency Range
2.4 GHz
Supply Voltage
2.0V to 3.6V
Operating Temperature
-40°C to +85°C
Package
QFN-40
In summary, the NXP MC13234CHT is an all-in-one, low power, and highly reliable RF transceiver chip that is an excellent choice for developers looking to create advanced wireless solutions for the Internet of Things (IoT) and beyond.