EN
  • EN
  • DE

MC13892VKR2

Part No MC13892VKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC PMU I.MX51/37/35/27 139MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 139-TFBGA
Case / Package 139-PBGA (7x7)
Family Name MC138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926067-MC13892VKR2
Ultra Librarian 3D Model Ultra Librarian MC13892VKR2 CAD Model

Description

The NXP MC13892VKR2 is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of portable and handheld devices. This versatile PMIC is particularly well-suited for applications in the consumer, medical, and industrial sectors, where efficient power management is crucial for ensuring long battery life and stable operation.

Key Features

  • Multiple Power Outputs: The MC13892VKR2 includes a variety of regulated power supplies, including step-down and step-up converters, LDOs, and switchable outputs, providing a comprehensive power solution for complex systems.
  • Integrated Battery Charger: It features an integrated battery charging system that supports various battery technologies, making it a versatile choice for devices with rechargeable power sources.
  • Touchscreen Interface: A built-in touchscreen interface allows for direct connection to resistive touch panels, simplifying the design of user interfaces in portable devices.
  • Audio Support: The device includes audio support with a stereo DAC, audio mixing, and amplifier enabling functions, catering to multimedia applications that require quality sound output.

Applications

The MC13892VKR2 is ideal for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Medical Devices
  • Industrial Handhelds

Technical Specifications

The PMIC operates over a wide input voltage range and provides multiple output voltages that can be programmed via an I2C interface. Its advanced power control and battery management features ensure efficient use of battery power, extending the operational life of end devices.

Quality and Reliability

NXP is known for its commitment to quality, and the MC13892VKR2 is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of daily use in a variety of environments.

With its comprehensive feature set and robust design, the NXP MC13892VKR2 PMIC is a powerful solution for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess