EN
  • EN
  • DE

MC145012EG

Part No MC145012EG
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECT PHOTOELEC 16SOIC / Photoelectric Smoke Detector IC with I/O and Temporal Pattern Horn Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Current - Supply 8μA
Temperature Range - Operating -10°C ~ 60°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MC145012
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807142-MC145012EG
Ultra Librarian 3D Model Ultra Librarian MC145012EG CAD Model

Description

The MC145012EG is a sophisticated smoke detector IC produced by NXP Semiconductors, a leader in the electronic components industry. This integrated circuit is specifically designed for use in photoelectric smoke detection systems, which are commonly used in residential and commercial safety applications to provide early warning of fire hazards.

Key Features

  • Low-Voltage Operation: The MC145012EG is capable of operating at low voltages, making it ideal for battery-powered devices where power efficiency is crucial.
  • High Sensitivity: It includes a built-in photoelectric sensor interface that ensures high sensitivity to smoke particles, improving the reliability of the smoke detection.
  • Interconnect Capability: This IC can be interconnected to other detectors for common signaling, which is particularly useful in large systems where multiple detectors need to communicate.
  • Self-Check Function: It features an internal self-check function that regularly verifies the integrity of the smoke detection circuitry, ensuring consistent performance.
  • Alarm Memory: The MC145012EG incorporates an alarm memory feature that latches the alarm condition, allowing for the identification of the triggering unit in a multi-detector setup.

Applications

The MC145012EG is primarily used in smoke detectors that are part of a comprehensive fire alarm system in both residential and industrial settings. It is an essential component for manufacturers looking to develop reliable and efficient smoke detection devices.

Technical Specifications

  • Supply Voltage Range: Typically 9V
  • I/O Pins for Interconnection
  • On-chip Oscillator with External Control
  • Low Battery Detection
  • Guard Time Adjustment Pin

With its combination of low power consumption, high sensitivity, and advanced features, the MC145012EG from NXP Semiconductors is an excellent choice for any smoke detection application requiring reliability and accuracy.

You May Also Be Interested in

Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,291 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess