EN
  • EN
  • DE

MC32PF3000A7EP

Part No MC32PF3000A7EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14313, 935312511557, MC32PF3000A7EP-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926131-MC32PF3000A7EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A7EP CAD Model

Description

Introducing the NXP MC32PF3000A7EP Power Management Integrated Circuit

The NXP MC32PF3000A7EP is a highly sophisticated Power Management Integrated Circuit (PMIC) designed to deliver efficient, reliable power distribution and management for advanced electronic systems. This versatile PMIC is particularly well-suited for applications within the automotive, industrial, and Internet of Things (IoT) sectors, where stable and efficient power control is paramount.

Key Features

  • Multiple Regulated Outputs: The MC32PF3000A7EP offers a range of regulated outputs, including buck and boost converters, linear regulators, and tracking regulators, to cater to the diverse power requirements of complex electronic systems.
  • Programmable Voltage Levels: Users can program the output voltages to precisely match the power needs of various components, ensuring optimal performance and energy efficiency.
  • Flexible Sequencing: The device comes with configurable power sequencing options, allowing designers to tailor the power-up and power-down sequences for the connected subsystems and peripherals.
  • Integrated Power Control: It includes an I2C communication interface for dynamic voltage scaling, power mode control, and power sequencing, providing comprehensive control over the power management functions.
  • Robust Protection Features: The PMIC is equipped with a suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, to safeguard the system against various fault conditions.

Applications

The MC32PF3000A7EP is ideal for a wide range of applications that demand reliable power management. Its ability to drive multiple power rails with high efficiency makes it a perfect choice for:

  • Automotive infotainment and telematics systems
  • Industrial control and automation systems
  • IoT devices and smart home technology
  • Portable and wearable electronics

Design Support

NXP provides extensive design support for the MC32PF3000A7EP, including reference designs, evaluation boards, and technical documentation. This support helps designers accelerate the development process and bring their products to market faster.

In summary, the NXP MC32PF3000A7EP PMIC stands out as a comprehensive power management solution that offers a blend of performance, flexibility, and protection, making it an excellent choice for powering today's sophisticated electronic systems.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7184 $54.0288
16+ $6.3331 $101.3296
25+ $6.1352 $153.3800
34+ $5.9373 $201.8682
44+ $5.7394 $252.5336
59+ $5.1456 $303.5904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess