EN
  • EN
  • DE

MC33288DDHR2

Part No MC33288DDHR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Solid State Relay for Automotive Flasher Applications | IC SSR FLASHER DUAL HSIDE 20HSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Interface On/Off
Load Voltage (V) 8V ~ 35V
Current - Output (Maximum) 8A
Rds On 20mOhm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33288
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1218358-MC33288DDHR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33288DDHR2 CAD Model

Description

The NXP MC33288DDHR2 is a high-performance automotive-grade octal serial switch IC designed to manage power distribution within vehicular systems. This advanced component is part of NXP's extensive portfolio of automotive solutions, engineered to meet the stringent requirements of the automotive industry.

Key Features

  • Multiple Output Channels: The MC33288DDHR2 features eight output channels, each capable of controlling different loads within the automotive environment.
  • High Side Switch: It operates as a high side switch, providing power to loads while protecting the system from short circuits and overcurrent conditions.
  • Smart Power Management: This device incorporates smart power management functions, including current sensing and programmable current limitation, to ensure efficient energy distribution and protection.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for digital communication with microcontrollers, enabling control and diagnostics over the switch states.
  • Robust Design: Designed to withstand the harsh conditions of automotive applications, it is compliant with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

Applications

The MC33288DDHR2 is suited for a variety of applications within the automotive sector, including but not limited to:

  • Body control modules
  • Power distribution centers
  • Lighting systems
  • Engine control units
  • Infotainment systems

Technical Specifications

The device boasts a wide operating voltage range and is capable of handling significant continuous current per channel. It also features thermal shutdown protection and is designed to operate over the automotive temperature range.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC33288DDHR2 is no exception. It is manufactured to meet the rigorous standards for automotive-grade components, ensuring long-term reliability and performance in the field.

Conclusion

With its robust feature set and adherence to automotive standards, the NXP MC33288DDHR2 is an excellent choice for designers looking to implement reliable power switching solutions in modern vehicles. Its integration of control, diagnostics, and protection features makes it a versatile and essential component in automotive power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess