EN
  • EN
  • DE

MC33FS6512CAER2

Part No MC33FS6512CAER2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6512
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926149-MC33FS6512CAER2
Ultra Librarian 3D Model Ultra Librarian MC33FS6512CAER2 CAD Model

Description

Introducing the NXP MC33FS6512CAER2 System Basis Chip

The NXP MC33FS6512CAER2 is a highly integrated system basis chip that is designed to provide a comprehensive solution for automotive applications. It combines multiple functionalities, including power management, CAN transceiver, and high-speed communication interface, making it an ideal choice for a wide range of automotive control units.

Key Features

  • Advanced Power Management: The MC33FS6512CAER2 offers sophisticated power management capabilities, ensuring efficient energy usage across automotive systems. It includes a low-dropout regulator (LDO) for microcontroller supply, as well as a buck regulator for peripheral components.
  • Dual CAN Interface: With its dual high-speed CAN transceivers, the chip enables reliable communication within the vehicle's network, facilitating the exchange of critical data between electronic control units (ECUs).
  • Enhanced Safety Features: Safety is a paramount concern in automotive design, and the MC33FS6512CAER2 is equipped with features such as fail-safe operation and under-voltage detection to ensure system integrity.
  • Low Quiescent Current: The device is engineered to have a low quiescent current, which is crucial for reducing power consumption when the vehicle is in standby mode.
  • Flexible Wake-Up Options: Multiple wake-up inputs are available to promptly bring the system out of low-power modes when necessary, ensuring responsiveness.

Applications

The versatility of the MC33FS6512CAER2 makes it suitable for a broad array of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Engine Control Units
  • Transmission Control Units
  • Steering Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Reliability and Performance

Built to meet the stringent requirements of the automotive industry, the MC33FS6512CAER2 is designed for robust performance in harsh environments. It operates over a wide temperature range and is compliant with automotive quality standards, ensuring long-term reliability and functionality in demanding automotive conditions.

Overall, the NXP MC33FS6512CAER2 system basis chip is a powerful and reliable component that enhances the performance and efficiency of automotive electronic systems, making it a top choice for manufacturers looking to innovate and improve their automotive solutions.

You May Also Be Interested in

Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6146 $50.6044
34+ $2.9659 $100.8406
53+ $2.8732 $152.2796
72+ $2.7805 $200.1960
94+ $2.6878 $252.6532
125+ $2.4098 $301.2250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess