EN
  • EN
  • DE

MC34GD3000EP

Part No MC34GD3000EP
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-58V 56QFN  /  Motor Driver Power MOSFET SPI 56-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tray
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Voltage - Supply 6V ~ 58V
Voltage - Load 6V ~ 58V
Temperature Range - Operating -20°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number MC34GD3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935313159557
Standard Package 260
Win Source Part Number 1025978-MC34GD3000EP
Ultra Librarian 3D Model Ultra Librarian MC34GD3000EP CAD Model

Description

Introducing the NXP MC34GD3000EP Pre-Driver

The NXP MC34GD3000EP is a cutting-edge gate driver designed to meet the demanding requirements of automotive and industrial applications. This advanced pre-driver is part of NXP's high-performance product line, engineered to control and drive high-power MOSFETs or IGBTs in your powertrain systems, particularly in electric vehicle (EV) inverter systems, DC-DC converters, and hybrid power modules.

Key Features

  • High-Voltage Capability: The MC34GD3000EP can handle voltages up to 60V, making it suitable for a wide range of high-voltage applications.
  • Dual-Channel Operation: Equipped with two independent high-side and low-side drivers, it ensures flexible control of two half-bridges or a full H-bridge configuration.
  • Integrated Charge Pump: The built-in charge pump ensures a stable supply for the high-side gate drive, enhancing the reliability and efficiency of the system.
  • Advanced Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system under extreme conditions.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication and diagnostics, offering a smart way to monitor and adjust performance parameters.
  • Compact Design: The small footprint of the MC34GD3000EP makes it an excellent choice for space-constrained applications.

Applications

Thanks to its robust design and versatile features, the NXP MC34GD3000EP is ideal for a variety of applications, including:

  • Electric and Hybrid Electric Vehicle (EV/HEV) Inverters
  • Powertrain Systems
  • DC-DC Converters for Automotive Systems
  • Industrial Motor Control

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC34GD3000EP is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term performance and stability. With its robust construction and comprehensive protection features, this pre-driver is built to withstand the rigors of the automotive environment, providing a reliable solution for power control in vehicles.

The MC34GD3000EP from NXP is not just a component; it's a gateway to enhanced efficiency and reliability in your power control systems. Its advanced features and durable design make it an indispensable part of your automotive or industrial power solutions.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6384 $53.1072
19+ $5.4469 $103.4911
29+ $5.2767 $153.0243
40+ $5.1065 $204.2600
51+ $4.9363 $251.7513
68+ $4.4256 $300.9408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess