EN
  • EN
  • DE

MC56F82316VLF

Part No MC56F82316VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX RISC 16KB Flash 3.3V 48-Pin LQFP Tray / IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787799-MC56F82316VLF
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F82316
Introduction Date September 06, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC56F82316VLF CAD Model

Description

The NXP MC56F82316VLF is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid design enables the MC56F82316VLF to excel in applications requiring complex signal processing and control, such as motor control, power management, and sensor fusion.

Key Features

  • Core: The device is built around a 32-bit DSP core, offering a maximum CPU frequency of 50MHz, which provides the computational bandwidth necessary for demanding signal processing tasks.
  • Memory: It includes 16KB of RAM and 128KB of flash memory, ensuring ample space for code and data storage.
  • Peripherals: A rich set of peripherals complements the core, including multiple ADCs (Analog-to-Digital Converters), PWM (Pulse Width Modulation) channels, and timers, all of which support a wide range of applications.
  • Communication Interfaces: Integrated communication interfaces such as I2C, SPI, and UART facilitate easy data exchange and connectivity with other devices in a system.
  • Power Efficiency: The MC56F82316VLF is designed for low-power operation, featuring several power-saving modes to reduce energy consumption in various applications.
  • Package: Available in an LQFP-48 package, the product provides a compact footprint suitable for space-constrained applications.

Applications

The versatility of the NXP MC56F82316VLF makes it ideal for a wide range of applications, particularly where precise control and efficient signal processing are required. Typical applications include:

  • Advanced motor control systems
  • Power supplies and converters
  • Industrial control systems
  • Robotics and automation
  • Audio processing and sound synthesis

The NXP MC56F82316VLF is a robust and flexible solution for designers looking to integrate advanced control and signal processing capabilities into their products. Its combination of performance, memory, and peripheral integration, along with its power efficiency, makes it a compelling choice for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1379 $57.9306
35+ $3.3952 $118.8320
53+ $3.2892 $174.3276
73+ $3.1831 $232.3663
94+ $3.0769 $289.2286
126+ $2.7586 $347.5836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess