EN
  • EN
  • DE

MC68HC11E1CFN2

Part No MC68HC11E1CFN2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 52PLCC / Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Part Number Series MC68HC11
Manufacturer Pack Quantity 23
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808794-MC68HC11E1CFN2
Ultra Librarian 3D Model Ultra Librarian MC68HC11E1CFN2 CAD Model

Description

Product Overview: MC68HC11E1CFN2 Microcontroller

The MC68HC11E1CFN2 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its versatility and efficiency in a wide range of embedded applications. This powerful MCU is based on the HC11 family, which is well-known for its robust architecture and ease of use. The MC68HC11E1CFN2 is designed to offer a perfect blend of processing power, memory, and peripheral integration, making it an ideal choice for automotive, industrial control, and consumer electronics applications.

Key Features:

  • Central Processing Unit: The MC68HC11E1CFN2 features a 8-bit CPU, which is capable of addressing up to 64KB of memory. Its advanced instruction set and multiple addressing modes enable efficient data manipulation and control.
  • On-chip Memory: Equipped with 512 bytes of RAM and 512 bytes of EEPROM, this MCU allows for flexible data storage and retrieval, supporting complex applications that require non-volatile memory for data retention.
  • Digital Peripherals: A variety of built-in peripherals are included, such as an 8-channel, 8-bit analog-to-digital converter (ADC), serial communication interface (SCI), and a serial peripheral interface (SPI), enhancing its connectivity and control capabilities.
  • Timer System: An advanced timer system, which includes a 16-bit timer with input capture and output compare functions, provides precise timing and measurement capabilities for real-time applications.
  • Power Management: The MC68HC11E1CFN2 is designed for low-power operation with various power-saving modes, making it suitable for battery-operated devices.
  • Packaging: The MCU comes in a 52-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into various circuit designs.

Applications:

The MC68HC11E1CFN2's flexible feature set makes it an excellent choice for a multitude of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and automated machinery
  • Consumer electronics and smart appliances
  • Portable medical devices

With its rich set of features and peripherals, the MC68HC11E1CFN2 by NXP Semiconductors stands out as a microcontroller that delivers both performance and reliability, enabling designers to create sophisticated systems with reduced development time and cost.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess