EN
  • EN
  • DE

MC68HC11E1CFN3

Part No MC68HC11E1CFN3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC ROMLess 5V 52-Pin PLCC / IC MCU 8BIT ROMLESS 52PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 787875-MC68HC11E1CFN3
Popularity Medium
Supply and Demand Status Balance
Family Name MC68HC11E1
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC11E1CFN3 CAD Model

Description

Product Overview: MC68HC11E1CFN3 from NXP

The MC68HC11E1CFN3 is a sophisticated microcontroller unit (MCU) developed by NXP Semiconductors, designed to cater to a wide range of embedded systems that require a balance of power efficiency and performance. This powerful component is part of the MC68HC11 family, which is renowned for providing a versatile and cost-effective solution for complex control applications.

Key Features

  • Advanced CPU: At the heart of the MC68HC11E1CFN3 is an advanced 8-bit CPU, optimized for control applications. This CPU is capable of handling complex algorithms and processing tasks efficiently, making it ideal for a variety of applications in automotive, industrial, and consumer electronics.
  • On-Chip Memory: The MCU comes equipped with 512 bytes of RAM and 512 bytes of EEPROM, which provides the flexibility for data storage and retrieval in applications where non-volatile memory is crucial.
  • Rich Peripheral Set: This device includes a range of integrated peripherals, such as an 8-channel, 8-bit analog-to-digital converter (ADC), serial communication interface (SCI), and a serial peripheral interface (SPI). These built-in features enable the MC68HC11E1CFN3 to interface with a wide array of sensors and other electronic components.
  • Flexible Clock Options: The MCU supports a variety of clocking options, including an internal RC oscillator and an external crystal oscillator. This flexibility allows designers to choose the optimal clock source for their specific application requirements.
  • Power-Saving Modes: To enhance power efficiency, the MC68HC11E1CFN3 offers multiple power-saving modes, including a wait mode and a stop mode, which help to reduce power consumption when the MCU is not in active use.

Applications

The MC68HC11E1CFN3 is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and motion control
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The MC68HC11E1CFN3 is manufactured under stringent quality control processes, ensuring that it meets the industry standards for performance and longevity. This dedication to quality makes the MC68HC11E1CFN3 a trusted choice for designers and engineers looking to incorporate a robust MCU into their next project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8906 $111.8906
2+ $108.2813 $216.5626
3+ $104.6719 $314.0157
4+ $93.8438 $375.3752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess