EN
  • EN
  • DE

MC68HC16Z1CAG16

Part No MC68HC16Z1CAG16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC16Z Series users manual | IC MCU 16BIT ROMLESS 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor CPU16
Data Bus Width 16-Bit
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 16
Program Memory Type ROMless
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MC68HC16
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1218970-MC68HC16Z1CAG16
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1CAG16 CAD Model

Description

NXP MC68HC16Z1CAG16 Microcontroller

The NXP MC68HC16Z1CAG16 is a high-performance 16-bit microcontroller designed for embedded control applications. This microcontroller is part of the MC68HC16 family and is well-suited for automotive, industrial, and consumer applications requiring a versatile and powerful control solution.

Key Features

  • CPU Core: The MC68HC16Z1CAG16 features a 16-bit CPU16 core, which provides a robust instruction set optimized for control applications. The CPU core operates at a frequency of up to 16.78 MHz, delivering the processing power needed for complex tasks.
  • Memory: Equipped with 1 KB of RAM and 16 KB of ROM, this microcontroller allows for efficient data storage and code execution. The on-chip memory enhances system reliability and speed, as external memory access is minimized.
  • Input/Output: A variety of I/O options are available, including digital I/O ports, analog-to-digital converters (ADCs), and timers. These features enable the microcontroller to interface with sensors, actuators, and other peripheral devices.
  • Communication Interfaces: The MC68HC16Z1CAG16 supports multiple communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other components in a system.
  • Package: This microcontroller comes in a 144-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint and is suitable for space-constrained applications.
  • Power Management: The device includes power-saving modes, such as STOP and WAIT, which help reduce power consumption during idle periods, making it an energy-efficient choice for battery-operated devices.

Applications

The MC68HC16Z1CAG16's combination of processing power, memory capacity, and I/O versatility makes it an ideal choice for a wide range of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Medical equipment
  • Consumer electronics

With its robust feature set and NXP's reputation for reliability, the MC68HC16Z1CAG16 microcontroller is a dependable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $351.8797 $351.8797
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess