EN
  • EN
  • DE
  • IT

MC68HC16Z1CPV25

Part No MC68HC16Z1CPV25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit CISC ROMLess 3.3V/5V 144-Pin LQFP / IC MCU 16BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC16
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU16
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 787879-MC68HC16Z1CPV25
Popularity Medium
Supply and Demand Status Balance
Family Name MC68HC16Z1C
Introduction Date September 13, 1995
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1CPV25 CAD Model

Description

The MC68HC16Z1CPV25 is an advanced 16-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of embedded applications that require high performance, reliability, and efficiency. This microcontroller is a part of the M68HC16 family, which is renowned for its integration of a powerful CPU with a versatile set of peripherals.

Key Features

  • CPU: At its core, the MC68HC16Z1CPV25 boasts a high-performance 16-bit CPU, capable of executing complex instructions with precision and speed, making it ideal for computation-intensive tasks.
  • Clock Speed: The device operates at a clock speed of 25 MHz, providing a balanced trade-off between power consumption and processing capability.
  • Memory: It comes equipped with a rich set of memory features, including a large on-chip RAM, ROM, and EEPROM, facilitating robust data storage and retrieval operations.
  • Communication Interfaces: With multiple communication interfaces such as SPI, SCI (Serial Communication Interface), and I²C, it ensures seamless connectivity with other peripherals and microcontrollers.
  • Timer Counters: The presence of sophisticated timer counters supports precise event timing and pulse-width modulation (PWM) for tasks requiring accurate timing control.
  • ADC: An integrated analog-to-digital converter (ADC) allows for the interfacing with analog sensors and the conversion of analog signals into digital data for processing.
  • Package: The microcontroller is packaged in a 144-pin QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The versatility of the MC68HC16Z1CPV25 makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Complex data acquisition systems

Conclusion

In conclusion, the MC68HC16Z1CPV25 from NXP is a powerful and versatile microcontroller that offers a comprehensive feature set for developers looking to build sophisticated embedded systems. Its blend of performance, memory capabilities, and peripheral integration makes it a top choice for engineers across various industries.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess