EN
  • EN
  • DE

MC68HC705JJ7CDW

Part No MC68HC705JJ7CDW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 6KB EPROM 3.3V/5V 20-Pin SOIC W / IC MCU 8BIT 6KB OTP 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SIO
Peripherals POR, Temp Sensor, WDT
Number of I/O 14
Program Memory Size 6KB (6K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 224 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 787884-MC68HC705JJ7CDW
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705
Introduction Date August 02, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705JJ7CDW CAD Model

Description

The MC68HC705JJ7CDW is a sophisticated microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the semiconductor industry. This MCU is part of the 68HC05 family of microcontrollers, which are renowned for their efficiency, reliability, and versatility in a variety of applications.

Key Features

  • Integrated Memory: The MC68HC705JJ7CDW comes with built-in EPROM and RAM, providing ample storage for both program code and data manipulation.
  • Advanced Architecture: With a robust 8-bit architecture, this MCU offers a balance of performance and power consumption, making it ideal for cost-sensitive and power-conscious applications.
  • Low Power Modes: Multiple low power modes including wait and stop modes help in reducing power consumption during idle times, thus extending battery life in portable devices.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various power supply requirements and ensuring adaptability across different system designs.
  • Peripheral Features: It includes a range of built-in peripherals, such as an 8-bit A/D converter, serial communication interface (SCI), and timer interface module, which facilitate a wide range of functionalities without the need for additional components.

Applications

The MC68HC705JJ7CDW is suitable for a diverse array of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Portable devices

Quality and Reliability

NXP's commitment to quality ensures that the MC68HC705JJ7CDW meets the highest standards for reliability and performance. This MCU is designed to withstand the rigors of real-world applications, and its longevity and durability make it a dependable choice for designers and engineers.

In summary, the MC68HC705JJ7CDW from NXP stands out as an exceptional microcontroller, offering a combination of advanced features, flexibility, and reliability, making it an excellent selection for a multitude of embedded system applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6890 $58.7560
10+ $12.0526 $120.5260
15+ $11.6759 $175.1385
21+ $11.2993 $237.2853
27+ $10.9226 $294.9102
36+ $9.7927 $352.5372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,587 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess