EN
  • EN
  • DE

MC68HC705L5FUE

Part No MC68HC705L5FUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 8KB EPROM 3.3V/5V 80-Pin PQFP Tray / IC MCU 8BIT 8KB EPROM 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SPI
Peripherals LCD, POR, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type EPROM, UV
RAM Size 256 x 8
Supply Voltage 2.2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 787885-MC68HC705L5FUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705L5
Introduction Date May 16, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705L5FUE CAD Model

Description

The MC68HC705L5FUE is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors. This powerful and versatile MCU is based on the high-performance HC05 core and is designed to cater to a wide range of embedded applications. It is particularly well-suited for automotive and industrial control systems where reliability and efficiency are paramount.

Key Features

  • Core: The MC68HC705L5FUE features the robust HC05 core, which is recognized for its efficiency and reliability in executing complex tasks.
  • Memory: It comes with an integrated memory system that includes a generous amount of read-only memory (ROM) and random-access memory (RAM), facilitating sophisticated program execution and data storage.
  • I/O Capabilities: With multiple input/output options, this MCU provides excellent flexibility, allowing it to interface with a broad range of peripherals and sensors.
  • Power Management: Designed with power efficiency in mind, the MC68HC705L5FUE includes features that minimize power consumption, making it ideal for battery-operated devices.
  • Timers: Advanced timer modules are included to support a variety of timing and counting functions, which are essential for precise control tasks.

Applications

The versatility of the MC68HC705L5FUE allows it to be used across various applications, including but not limited to:

  • Automotive control systems like engine management and body electronics
  • Industrial automation for process control and machine operation
  • Consumer electronics where compact size and power efficiency are needed
  • Communication systems requiring robust control mechanisms

Technical Specifications

Attribute Value Package / Case QFP-64 Core Processor HC05 Operating Temperature -40°C to +85°C Supply Voltage Typically 5V

In conclusion, the MC68HC705L5FUE is a robust and highly capable microcontroller that delivers top-notch performance for a multitude of electronic applications. NXP's commitment to quality and innovation is evident in this product, making it a go-to choice for designers and engineers seeking a reliable MCU solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess