EN
  • EN
  • DE

MC68HC908LK24CFU

Part No MC68HC908LK24CFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 40
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 1073766-MC68HC908LK24CFU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC908LK24CFU CAD Model

Description

Product Overview: NXP MC68HC908LK24CFU

The NXP MC68HC908LK24CFU is a robust 8-bit microcontroller designed to cater to a wide range of embedded applications. This product is part of the MC68HC08 family, which is well-known for its high integration, exceptional performance, and flexibility. The MC68HC908LK24CFU is a versatile choice for designers who require a low-power yet powerful microcontroller with ample on-chip memory.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, offering a good balance between speed and power consumption.
  • Flash Memory: 24KB of on-chip flash memory, providing ample space for application code storage and facilitating easy firmware updates.
  • RAM: 768 bytes of Random Access Memory, enabling efficient handling of data and variables during operation.
  • Oscillator: On-chip oscillator and clock circuitry, simplifying the design process by reducing the need for external components.
  • I/O Ports: Multiple general-purpose input/output ports for interfacing with other components, sensors, and actuators.
  • Timers: Integrated timer module, including a real-time interrupt timer and a computer operating properly (COP) watchdog system, ensuring reliable operation.
  • Power-saving modes: Multiple power-saving modes, including STOP and WAIT, to optimize power consumption for battery-powered applications.
  • Package: Offered in a 64-QFP (Quad Flat Package), suitable for space-constrained applications.

Applications

The MC68HC908LK24CFU microcontroller is an ideal choice for a broad spectrum of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its robust feature set ensures that it can meet the various requirements of sophisticated embedded systems, while its low-power operation makes it suitable for portable and battery-operated devices.

Support and Resources

NXP provides comprehensive support for the MC68HC908LK24CFU, including detailed datasheets, technical documentation, and development tools. Developers can access a wide range of resources to facilitate product development, from initial design to final production.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0656 $63.4592
16+ $7.4382 $119.0112
25+ $7.2060 $180.1500
34+ $6.9739 $237.1126
43+ $6.7406 $289.8458
58+ $6.0441 $350.5578
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess