EN
  • EN
  • DE

MC68HC908QY1CPE

Part No MC68HC908QY1CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196656-MC68HC908QY1CPE
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY1CPE CAD Model

Description

Product Overview: NXP MC68HC908QY1CPE Microcontroller

The NXP MC68HC908QY1CPE is a versatile and powerful 8-bit microcontroller that delivers exceptional performance for a wide range of embedded applications. It is part of the HC08 family, which is renowned for its high integration, low power consumption, and ease of use. This microcontroller is designed to cater to the needs of automotive, industrial, and consumer electronics markets where reliability and efficiency are paramount.

Key Features:

  • Core: The device features a HC08 CPU, which is a high-performance 8-bit core designed by NXP with a rich instruction set and efficient addressing modes.
  • Memory: It comes equipped with 1.5KB of on-chip FLASH memory, allowing for reliable storage of application code, and 64 bytes of RAM for data processing.
  • Operating Voltage: The MC68HC908QY1CPE operates within a voltage range of 2.7V to 5.5V, making it suitable for a variety of power environments.
  • I/O Pins: It provides 16 general-purpose input/output (GPIO) pins, which can be configured to interface with a range of peripherals and sensors.
  • Timer: An 8-bit timer module with a separate prescaler is included, supporting precise event timing and pulse width modulation (PWM) for motor control and other timing-critical applications.
  • Communication: The microcontroller supports serial communication via its Serial Communications Interface (SCI), facilitating easy data exchange with other devices.
  • Package: It is available in a 16-pin DIP (Dual In-line Package), which is suitable for prototyping and can be easily handled and soldered onto printed circuit boards.

Applications:

The NXP MC68HC908QY1CPE microcontroller is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Robotics
  • Security systems

This microcontroller is a reliable choice for designers looking to balance performance, power efficiency, and cost. Its robust feature set ensures that it can meet the demands of complex and varied applications, making it a go-to solution for many embedded system developers.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess