EN
  • EN
  • DE

MC68LK332ACAG16

Part No MC68LK332ACAG16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001378-MC68LK332ACAG16
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series M683xx
Package Tray
Product Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 16.78MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC68LK332ACAG16 CAD Model

Description

The NXP MC68LK332ACAG16 is a high-performance microcontroller designed for a range of industrial, automotive, and consumer applications requiring robust operation and flexible interfacing. This microcontroller is part of the NXP 68K/ColdFire family, which is well-known for its reliability and ease of use. The MC68LK332ACAG16 is based on a 32-bit architecture that provides a balanced trade-off between computational power and power consumption, making it an ideal choice for applications that demand efficient processing capabilities.

Key Features:

  • CPU Core: The device is built around a ColdFire V1 core, which operates at a speed of up to 16 MHz, providing a solid foundation for applications that require both speed and efficiency.
  • Memory: It includes on-chip memory features, such as 32KB of ROM and 512 bytes of RAM, which are essential for storing firmware and running applications smoothly.
  • I/O Capabilities: The microcontroller offers a variety of input/output options, including digital I/O ports and serial communication interfaces, which allow for easy integration with peripheral devices and other components in a system.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital data, which can be crucial for sensor-based applications.
  • Power Management: The MC68LK332ACAG16 features power-saving modes, which are indispensable for battery-operated devices, ensuring longer operation times.
  • Package: The microcontroller comes in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering enough pins for comprehensive functionality.

Applications:

The versatility of the NXP MC68LK332ACAG16 makes it suitable for a wide array of applications. It is particularly well-suited for embedded control systems, automotive control units, industrial automation systems, smart sensors, and various consumer electronic devices. Its robust design ensures reliability in environments that are subject to temperature variations, mechanical stress, and other challenging conditions.

Overall, the NXP MC68LK332ACAG16 microcontroller is a powerful and reliable solution for developers looking to create sophisticated systems with a compact and energy-efficient MCU.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.0459 $103.0459
2+ $99.7218 $199.4436
3+ $96.3978 $289.1934
4+ $86.4256 $345.7024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess