EN
  • EN
  • DE

MC68MH360ZP25LR2

Part No MC68MH360ZP25LR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 357-Pin BGA T/R / IC MPU M683XX 25MHZ 357BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 357-BGA
Manufacturer Package 357-PBGA (25x25)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787924-MC68MH360ZP25LR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC68MH360
Introduction Date August 10, 2000
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68MH360ZP25LR2 CAD Model

Description

The NXP MC68MH360ZP25LR2 is a high-performance microcontroller designed to cater to the demanding needs of embedded control applications. This microcontroller is built on a 32-bit CPU32+ core, which is an enhancement of the industry-standard M68000 microprocessor family, offering increased processing power and a rich set of features.

Operating at a frequency of 25 MHz, the MC68MH360ZP25LR2 provides an optimal balance between speed and power consumption, making it an excellent choice for industrial control, automotive, robotics, and IoT applications where efficiency and reliability are crucial.

Key Features:

  • Integrated Memory: It comes with on-chip memory including RAM and ROM, reducing the need for external components and simplifying the design process.
  • Communication Interfaces: The microcontroller includes a variety of communication interfaces such as UART, SPI, and I2C, allowing for easy connectivity with peripherals and other microcontrollers.
  • Timers and Counters: Multiple timers and counters are included for precise event measurement and real-time control.
  • Digital I/O: A plethora of digital input/output pins are available for interfacing with sensors, actuators, and other digital components.
  • Analog-to-Digital Converter (ADC): The built-in ADC facilitates the conversion of analog signals to digital, enabling the microcontroller to process real-world data such as temperature, pressure, or sound.

Robust Design:

The MC68MH360ZP25LR2 is designed to withstand harsh environments and is equipped with features such as watchdog timers and low-power modes to ensure stable operation under varying conditions. Its robust design ensures long-term reliability, which is essential for mission-critical applications.

Development Support:

NXP provides comprehensive development support for the MC68MH360ZP25LR2, including development tools, software libraries, and reference designs. This support helps to reduce development time and allows designers to bring their products to market faster.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess