EN
  • EN
  • DE

MC711K4CFNE4

Part No MC711K4CFNE4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 24KB EPROM 5V Automotive 84-Pin PLCC Rail / IC MCU 8BIT 24KB OTP 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 62
Program Memory Size 24KB (24K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 640 x 8
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.21x29.21)
Win Source Part Number 787931-MC711K4CFNE4
Popularity Medium
Supply and Demand Status Limited
Family Name MC711K4
Introduction Date September 28, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC711K4CFNE4 CAD Model

Description

Introducing the NXP MC711K4CFNE4 Microcontroller

The NXP MC711K4CFNE4 is a robust and versatile microcontroller designed to cater to a wide range of industrial and automotive applications. This high-performance component is part of NXP's renowned MC711K4 series, known for their reliability and advanced features that make them an ideal choice for complex electronic systems.

At the heart of the MC711K4CFNE4 is a powerful HC11 core, which provides an excellent balance between speed and power consumption. This core operates at a frequency that ensures swift processing of instructions, which is critical for real-time applications. The microcontroller is equipped with 4KB of RAM, providing ample space for running applications and managing data efficiently.

The MC711K4CFNE4 also boasts 4KB of EEPROM, which offers non-volatile storage for critical data that must be preserved across power cycles. This feature is particularly useful for applications that require data retention without constant power supply, such as in remote sensing and data logging devices.

One of the standout features of the NXP MC711K4CFNE4 is its rich set of peripherals. It includes multiple channels of analog-to-digital converters (ADCs), which are essential for interfacing with various sensors and converting analog signals into digital data for processing. The microcontroller also offers serial communication interfaces, such as SPI and SCI, allowing for seamless integration with other components and systems.

For enhanced functionality, the MC711K4CFNE4 supports a wide operating voltage range, making it adaptable to various power supply conditions. Its robust design ensures that it can withstand harsh environments, which is particularly important for automotive applications where temperature and vibration can be extreme.

Developers will appreciate the comprehensive development support provided by NXP, which includes development tools, software libraries, and reference designs. This support helps to accelerate the design process and reduce time to market for products incorporating the MC711K4CFNE4.

In summary, the NXP MC711K4CFNE4 microcontroller is a highly capable component that offers a blend of performance, storage capabilities, and peripheral integration. It stands as a reliable choice for engineers looking to develop sophisticated and durable electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess