EN
  • EN
  • DE

ATSAM3S1BB-AU

Part No ATSAM3S1BB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series ATSAM3S1
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809200-ATSAM3S1BB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1BB-AU CAD Model

Description

Microchip Technology's ATSAM3S1BB-AU Microcontroller

The ATSAM3S1BB-AU from Microchip Technology is a high-performance, feature-rich microcontroller that is part of the SAM3S series, designed for a variety of applications requiring low power consumption and high processing capabilities. This microcontroller is based on the powerful ARM Cortex-M3 processor core, which operates at a maximum speed of 64 MHz, providing a balance between efficiency and computing power.

The ATSAM3S1BB-AU comes in a 64-pin LQFP (Low-profile Quad Flat Package) that offers ample I/O options for interfacing with peripherals and external devices. With a flash memory size of 64 KB and 16 KB of SRAM, this microcontroller is well-suited for applications that require moderate code and data storage, such as industrial control systems, consumer electronics, and IoT devices.

One of the key features of the ATSAM3S1BB-AU is its low-power operation, which is essential for battery-powered and portable applications. It supports multiple power-saving modes, allowing designers to optimize the power consumption based on the specific requirements of their application. Additionally, the device includes a variety of integrated peripherals, such as USB 2.0, USART, SPI, I2C interfaces, and a 12-bit ADC, which simplify the design process and reduce the need for additional components.

The ATSAM3S1BB-AU also provides robust security features, including a hardware random number generator (HRNG) and a unique identifier for each chip, which can be used for device authentication and to enhance the security of communication protocols. Moreover, it supports DMA (Direct Memory Access), which enhances data transfer efficiency without burdening the CPU.

Microchip Technology offers comprehensive support for the ATSAM3S1BB-AU with software libraries, development tools, and a strong community forum. This ensures that developers can quickly bring their products to market with reduced development times and lower overall costs.

In summary, the ATSAM3S1BB-AU is a versatile and efficient microcontroller that is ideal for a wide range of applications that require a small footprint, low power, and high-performance processing capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0095 $56.0760
18+ $5.7514 $103.5252
27+ $5.5716 $150.4332
38+ $5.3919 $204.8922
48+ $5.2122 $250.1856
65+ $4.6730 $303.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess