EN
  • EN
  • DE

MC8641DVJ1000NE

Part No MC8641DVJ1000NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 DUAL CORE 1023FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Core Processor PowerPC e600
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1023-BCBGA, FCCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC8641DVJ1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926380-MC8641DVJ1000NE
Ultra Librarian 3D Model Ultra Librarian MC8641DVJ1000NE CAD Model

Description

Introducing the NXP MC8641DVJ1000NE Processor

The NXP MC8641DVJ1000NE is a high-performance, power-efficient integrated processor designed to meet the demanding requirements of embedded computing applications. This processor is part of NXP's highly acclaimed MPC8xxx series, known for its reliability and robust architecture, which has made it a popular choice in the industry.

Key Features:

  • Core Technology: The MC8641DVJ1000NE is built on Power Architecture® technology, which delivers exceptional computing power and efficiency. This core technology is ideal for applications requiring high-speed data processing and real-time operations.
  • Dual-Core Configuration: Equipped with dual e600 cores, each core runs at a speed of 1 GHz, offering parallel processing capabilities that significantly boost the overall system performance.
  • Integrated Memory Controller: With an integrated DDR2/DDR3 memory controller, this processor ensures fast and efficient access to memory, enhancing the data throughput and system responsiveness.
  • High-Speed Connectivity: The processor features a range of high-speed connectivity options, including Gigabit Ethernet, PCI Express, and RapidIO interfaces, facilitating quick data transfer and communication with other devices in the system.
  • Advanced Power Management: The MC8641DVJ1000NE incorporates advanced power management techniques, which help in reducing power consumption and heat generation, making it suitable for energy-sensitive applications.

Applications:

The versatile nature of the NXP MC8641DVJ1000NE processor allows it to be utilized in a variety of applications. It is particularly well-suited for:

  • Networking and telecommunications equipment, such as routers, switches, and base stations.
  • High-performance embedded computing tasks in industrial control and automation systems.
  • Defense and aerospace systems that require rugged and reliable computing solutions.
  • Medical imaging devices that demand high-speed data processing capabilities.

Quality and Reliability:

NXP is known for its commitment to quality, and the MC8641DVJ1000NE processor is no exception. It is designed to meet the stringent requirements of the embedded market, ensuring long-term reliability and stability in a wide range of operating conditions.

With its powerful dual-core architecture and a comprehensive set of features, the NXP MC8641DVJ1000NE processor is an excellent choice for system designers looking to balance performance, power efficiency, and connectivity in their next-generation embedded solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess