EN
  • EN
  • DE

MC908AP16ACFAE

Part No MC908AP16ACFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 5V 48-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788040-MC908AP16ACFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908AP16A
Introduction Date March 22, 2006
ECCN EAR99
Country of Origin China, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908AP16ACFAE CAD Model

Description

The NXP MC908AP16ACFAE is a robust 8-bit microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. With its advanced features and high integration, this microcontroller offers a cost-effective solution for complex control systems.

Key Features:

  • High-Performance 8-bit HCS08 CPU Core: The core operates at a maximum bus frequency of 16 MHz, providing efficient processing capabilities for real-time applications.
  • Flash Memory: Equipped with 16KB of on-chip flash memory, the MC908AP16ACFAE allows for reliable storage of firmware with the added benefit of in-circuit programmability.
  • RAM: It includes 512 bytes of Random Access Memory (RAM), which facilitates efficient data handling and temporary data storage during operation.
  • Input/Output: The device features numerous I/O ports, including 38 general-purpose I/O pins, which provide flexibility in interfacing with external peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to convert analog signals into digital data, essential for processing sensor inputs.
  • Timers: It encompasses multiple timing systems, including a 16-bit timer and a 2-channel, 16-bit pulse-width modulator (PWM), suitable for precise event measurement and motor control.
  • Communication Interfaces: The MC908AP16ACFAE supports Serial Peripheral Interface (SPI) and Serial Communication Interface (SCI), facilitating serial data exchange with other devices.
  • Robust Design: The microcontroller is designed to operate within an extended temperature range, making it reliable in harsh environmental conditions.
  • Package: It comes in a 48-pin LQFP (Low-Profile Quad Flat Package), which ensures a compact footprint while allowing for adequate pin access for connectivity.

Applications:

The NXP MC908AP16ACFAE microcontroller is well-suited for a variety of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and embedded systems requiring a robust and reliable microcontroller with a rich set of features.

Overall, the NXP MC908AP16ACFAE is a versatile and powerful microcontroller that delivers performance, integration, and flexibility, making it a top choice for designers and engineers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8833 $65.2998
13+ $8.9300 $116.0900
21+ $8.6510 $181.6710
28+ $8.3719 $234.4132
36+ $8.0928 $291.3408
48+ $7.2556 $348.2688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess