EN
  • EN
  • DE

MC908AP16ACFBE

Part No MC908AP16ACFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series HC08
Package Tray
Part Status Not For New Designs
Number of I/O 32
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935313475557, MC908AP16ACFBE-ND, 2832-MC908AP16ACFBE
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846427-MC908AP16ACFBE
Ultra Librarian 3D Model Ultra Librarian MC908AP16ACFBE CAD Model

Description

The NXP MC908AP16ACFBE is a high-performance microcontroller designed for a wide array of applications requiring robust control and processing capabilities. This product is part of the MC9S08 family, which is renowned for its integration, versatility, and efficiency, making it an ideal choice for automotive, industrial, and consumer electronics applications.

Key Features

  • CPU: At the heart of the MC908AP16ACFBE lies a HC08 core, which operates at a speed of up to 8 MHz, providing a balance of power and energy efficiency.
  • Memory: It comes equipped with 16KB of on-chip flash memory, which is highly reliable and offers a fast programming time. Additionally, there is 512B of EEPROM and 512B of RAM for data storage and operational tasks.
  • Input/Output: The device features multiple I/O ports, including 38 general-purpose I/O pins, which offer the flexibility to handle a variety of peripherals and devices.
  • Timers: A range of integrated timers, including an 8-channel, 16-bit timer module, supports complex timing operations and pulse width modulation (PWM), essential for precise control tasks.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital, facilitating sensor interfacing and data acquisition.
  • Communication Interfaces: The MC908AP16ACFBE supports various communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy connectivity and data exchange with other components.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: The microcontroller is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: This component is available in a compact 48-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications

The MC908AP16ACFBE is adept at managing tasks in complex systems and is commonly used in automotive control systems, home automation, industrial control units, and consumer electronics. Its robust feature set allows engineers to develop sophisticated and reliable products with reduced development time and cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2949 $58.3592
20+ $5.9854 $119.7080
30+ $5.7985 $173.9550
42+ $5.6115 $235.6830
54+ $5.4243 $292.9122
72+ $4.8632 $350.1504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,755 pieces
In Stock: 9,378 pieces Factory Stock: 9,377 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess